ITT Cannon D-Sub Connector Assemblies M24308/4-11F

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD D-Sub Connector, Plug, 15Pos, Crimp (part number 98W1371) is designed for applications requiring robust performance in challenging environments, such as aircraft and ground support equipment. It features a rugged aluminum shell with a cadmium plating and a yellow chromate supplementary coating for enhanced durability. The connector meets MIL-C-24308 specifications, ensuring compliance with military standards. This connector supports both solder pot and crimp contact types, accommodating wire sizes from #20 to #24 AWG stranded wire. The crimp contacts utilize a rear insertion, rear-release retention system, which is field-proven for reliability. The connector also includes nylon potting cups and dust caps for added protection against environmental factors. With a voltage rating suitable for AC applications and an insulation resistance greater than 5,000 megohms, this connector is built to withstand high levels of vibration, moisture, and corrosion, making it a suitable choice for demanding applications. However, it is important to note that the D*D Series is not intermateable with other D Subminiature connectors.

Datasheet Summary
Powered by GS/AI

The HD D-Sub Connector, Plug, 15Pos, Crimp (part number 98W1371) is designed for applications requiring robust performance in challenging environments, such as aircraft and ground support equipment. It features a rugged aluminum shell with a cadmium plating and a yellow chromate supplementary coating for enhanced durability. The connector meets MIL-C-24308 specifications, ensuring compliance with military standards. This connector supports both solder pot and crimp contact types, accommodating wire sizes from #20 to #24 AWG stranded wire. The crimp contacts utilize a rear insertion, rear-release retention system, which is field-proven for reliability. The connector also includes nylon potting cups and dust caps for added protection against environmental factors. With a voltage rating suitable for AC applications and an insulation resistance greater than 5,000 megohms, this connector is built to withstand high levels of vibration, moisture, and corrosion, making it a suitable choice for demanding applications. However, it is important to note that the D*D Series is not intermateable with other D Subminiature connectors.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/4-11F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/4-11F-ND
D-Sub Connector Assemblies IM24308/4-11F-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
 - ITT Cannon M24308/4-11F - PEI-Genesis
Philadelphia, PA, United States
DEMAM15PA101

DEMAM15PA101

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Itt Cannon - 98W1371 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Itt Cannon
98W1371
Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Itt Cannon 98W1371
HD D-SUB CONN, PLUG, 15POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 15POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
D-Sub Connector Assemblies - M24308/4-11F - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
M24308/4-11F
D-Sub Connector Assemblies M24308/4-11F
CONN DSUB HD PLUG 15POS PNL MNT

CONN DSUB HD PLUG 15POS PNL MNT

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/4-11F-ND ITT Cannon M24308/4-11F 98W1371 M24308/4-11F
Product Name D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Itt Cannon D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 137963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details