ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-491Z

Description
D-SUB RECP 78 #22D SKT CRIMP
Request a Quote Datasheet
Description
D-SUB RECP 78 #22D SKT CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-491Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-491Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-491Z
D-SUB RECP 78 #22D SKT CRIMP

D-SUB RECP 78 #22D SKT CRIMP

Buy Now
 - ITT Cannon M24308/2-491Z - PEI-Genesis
Philadelphia, PA, United States
DDMAMY78SF0

DDMAMY78SF0

Buy Now
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon - 07W1835 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
07W1835
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon 07W1835
HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-491Z ITT Cannon M24308/2-491Z 07W1835
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17HC18EBF101L - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
Wire to Board - 1920-29.006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details