ITT Cannon D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon M24308/2-2

Description
D SUB CONNECTOR, STANDARD, 15POS, RCPT; Connector Type:D Sub; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Crimp; No. of Mating Cycles:500; Body Material:Steel RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15POS, RCPT; Connector Type:D Sub; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Crimp; No. of Mating Cycles:500; Body Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon - 93F8875 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon
93F8875
D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon 93F8875
D SUB CONNECTOR, STANDARD, 15POS, RCPT; Connector Type:D Sub; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Crimp; No. of Mating Cycles:500; Body Material:Steel RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15POS, RCPT; Connector Type:D Sub; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Crimp; No. of Mating Cycles:500; Body Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F8875
Product Name D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data