ITT Cannon D-Sub Connector Assemblies M24308/1-5Z

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/1-5Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/1-5Z-ND
D-Sub Connector Assemblies IM24308/1-5Z-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/1-5Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/1-5Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/1-5Z
D-SUB CONNECTOR SOLDER

D-SUB CONNECTOR SOLDER

Buy Now
 - ITT Cannon M24308/1-5Z - PEI-Genesis
Philadelphia, PA, United States
DDMM50S

DDMM50S

Buy Now
D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon - 82H7762 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon
82H7762
D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon 82H7762
D SUB CONN, RCPT, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/1-5Z-ND M24308/1-5Z ITT Cannon M24308/1-5Z 82H7762
Product Name D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details