ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC2E22-55SC

Description
Win Source Part Number: 1378755-KPTC2E22-55S C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Number of Positions: 55 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 22-55 Contact Size: 20 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene
Request a Quote Datasheet
Description
Win Source Part Number: 1378755-KPTC2E22-55S C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Number of Positions: 55 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 22-55 Contact Size: 20 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1378755-KPTC2E22-55SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1378755-KPTC2E22-55SC
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1378755-KPTC2E22-55SC
Win Source Part Number: 1378755-KPTC2E22-55S C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Number of Positions: 55 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 22-55 Contact Size: 20 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene

Win Source Part Number: 1378755-KPTC2E22-55SC
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Base Product Number: KPTC2
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Number of Positions: 55
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: Environment Resistant
Shell Size - Insert: 22-55
Contact Size: 20
Mounting Feature: Flange
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Housing Color: Silver
Note: Contacts Not Included
Insert Material: Polychloroprene

Buy Now Datasheet
Kptc 55C 55#20 Skt Recp Rohs Compliant Itt Cannon - 02K0128 - Newark, An Avnet Company
Chicago, IL, United States
Kptc 55C 55#20 Skt Recp Rohs Compliant Itt Cannon
02K0128
Kptc 55C 55#20 Skt Recp Rohs Compliant Itt Cannon 02K0128
KPTC 55C 55#20 SKT RECP ROHS COMPLIANT: YES

KPTC 55C 55#20 SKT RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1378755-KPTC2E22-55SC 02K0128
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Kptc 55C 55#20 Skt Recp Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details