ITT CANNON
KPTC06E8-4PDZ -- KPTC 4C 4#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 4C 4#20 Pin Plug Itt Cannon
KPTC06E8-4PDZ
Description
KPTC 4C 4#20 PIN PLUG
Description
KPTC 4C 4#20 PIN PLUG
Suppliers
Kptc 4C 4#20 Pin Plug Itt Cannon
02K0048
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K0048 |
|
Product Name
|
Kptc 4C 4#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers