ITT CANNON
KPT6U12-8PX -- KPT 8C 8#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 8C 8#20 Pin Plug Itt Cannon
KPT6U12-8PX
Description
KPT 8C 8#20 PIN PLUG
Description
KPT 8C 8#20 PIN PLUG
Suppliers
Kpt 8C 8#20 Pin Plug Itt Cannon
85W7267
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85W7267 |
|
Product Name
|
Kpt 8C 8#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details