ITT CANNON
KPT2E22-55PEXA206 -- KPT 55C 55#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 55C 55#20 Pin Recp Itt Cannon
KPT2E22-55PEXA206
Description
KPT 55C 55#20 PIN RECP
Description
KPT 55C 55#20 PIN RECP
Suppliers
Kpt 55C 55#20 Pin Recp Itt Cannon
15M9598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
15M9598 |
|
Product Name
|
Kpt 55C 55#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details