ITT Cannon
Kpt 19C 19#20 Pin Recp Itt Cannon
KPT2E14-19PEXA206
Description
KPT 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 19C 19#20 Pin Recp Itt Cannon
35R4525
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT2E14-19PEXA206 |
35R4525 |
|
Product Name
|
|
Kpt 19C 19#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers