ITT CANNON
KPT0U12-10P -- KPT 10C 10#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 10C 10#20 Pin Recp Itt Cannon
KPT0U12-10P
Description
KPT 10C 10#20 PIN RECP
Description
KPT 10C 10#20 PIN RECP
Suppliers
Kpt 10C 10#20 Pin Recp Itt Cannon
66X5232
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66X5232 |
|
Product Name
|
Kpt 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Straight
View Details