The Circular Connector Plug Size 22, 41 Position, Cable from the KPT Series by ITT Cannon features a plug with a 90° termination and a grommet seal with strain relief. It has a total of 41 contacts, including 27 contacts of size 20 and 14 contacts of size 16, all designed for solder cup connections. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for operating temperatures between -55°C and +125°C (-67°F to 257°F) and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is designed to be water-tight according to VG95319 standards and has an IP67 rating, making it suitable for applications requiring protection against dust and immersion in water. Engineers considering this connector should note its vibration resistance of 200 m/s² across a frequency range of 10 to 2000 Hz and its test voltage capability of 1500 Vrms. The connector is compliant with safety provisions for voltages greater than 50V, ensuring it meets necessary electrical standards.
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K2554 |
| Product Name | Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |