ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT08B22-55S

Description
KPT 55C 55#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 55C 55#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08B22-55S - PEI-Genesis
Philadelphia, PA, United States
KPT 55C 55#20 SKT PLUG

KPT 55C 55#20 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 02K2446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
02K2446
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 02K2446
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08B22-55S 02K2446
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers