The Jam Nut Connector Receptacle, Size 14, 15 Position, Panel, part number KPT07F14-15S, is designed for use in circular connector applications. It features a jam nut receptacle shell style and accommodates 15 contacts, including 14 size 20 contacts and 1 size 16 contact. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is equipped with a grommet seal and strain relief for enhanced water tightness, meeting IP67 standards according to DIN 40 050. It operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F) and is rated for a minimum of 500 mating cycles. The contact ratings are 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm and a test voltage of 1500 Vrms. This product is suitable for applications requiring reliable performance in harsh conditions.
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31K2798 |
| Product Name | Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |