ITT CANNON
KPT07E8-3PF80F0 -- KPT 3C 3#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 3C 3#20 Pin Recp Itt Cannon
KPT07E8-3PF80F0
Description
KPT 3C 3#20 PIN RECP
Description
KPT 3C 3#20 PIN RECP
Suppliers
Kpt 3C 3#20 Pin Recp Itt Cannon
25K5721
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25K5721 |
|
Product Name
|
Kpt 3C 3#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers