ITT Cannon Jam Nut Connector, Receptacle, Size 8, 2 Position, Panel; Product Range Itt Cannon KPT07E8-2S

Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet
Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT07E8-2S - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 SKT RECP

KPT 2C 2#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 8, 2 Position, Panel; Product Range Itt Cannon - 25K5716 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 2 Position, Panel; Product Range Itt Cannon
25K5716
Jam Nut Connector, Receptacle, Size 8, 2 Position, Panel; Product Range Itt Cannon 25K5716
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 02Ct Socket Itt Cannon - 50AJ4089 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 02Ct Socket Itt Cannon
50AJ4089
Connector Circular Jam Nut Receptacle 02Ct Socket Itt Cannon 50AJ4089
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 02CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 02CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT07E8-2S 25K5716 50AJ4089
Product Name Jam Nut Connector, Receptacle, Size 8, 2 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 02Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data