The Jam Nut Connector Receptacle, Size 22, 41 Position, from the ITT Cannon product range is designed for panel mounting applications. It features a total of 41 solder socket contacts, allowing for reliable electrical connections. The coupling style is bayonet, which provides secure mating and ease of use. This connector is RoHS compliant, ensuring it meets environmental standards. Its robust design makes it suitable for various applications, particularly in demanding environments. Engineers considering this product should evaluate its compatibility with their specific project requirements, particularly in terms of size, contact configuration, and environmental conditions.
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Product Range:KPT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30M4571 |
| Product Name | Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |