Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ALTECH CORP.
38073 -- POWER DISTRIBUTION
Altech Corp.
Power Distribution
38073
Description
BLOCK PWR DISTRIB 3POS
DigiKey
Galco Industrial Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
BLOCK PWR DISTRIB 3POS
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Distribution
1920-1622-ND
Power Distribution
1920-1622-ND
BLOCK PWR DISTRIB 3POS
BLOCK PWR DISTRIB 3POS
Buy Now
Datasheet
Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Distribution Block
38073
ALTH Distribution Block
38073
Distribution Block, 3-P, 175A,
Distribution Block, 3-P, 175A,
Supplier's Site
Technical Specifications
DigiKey
Galco Industrial Electronics
Product Category
Electrical Connectors
Electrical Connectors
Product Number
1920-1622-ND
38073
Product Name
Power Distribution
ALTH Distribution Block
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Pci Express Th 36P-10018784-00100Tlf / Tray Rohs Compliant Amphenol Communications Solutions
10018784-00100TLF
View Details
Altech Corp.
Terminal Block Wire Ferrules
2204.0/100
View Details
3
suppliers
Advantech
D-Sub, D-Shaped Connector Adapters
BB-9SGM
Specs
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
WAGO
Din Rail, Channel
2002-2221/1000-413
Specs
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers