ITT Cannon Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Body Material Itt Cannon KPT07A10-6SEW

Description
JAM NUT CONN, RCPT, SIZE 10, 6POS, PANEL; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Jam Nut Receptacle; Connecting Termination:Solder; Connector Mounting:Panel; Connector Shell Size:10
Datasheet
Description
JAM NUT CONN, RCPT, SIZE 10, 6POS, PANEL; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Jam Nut Receptacle; Connecting Termination:Solder; Connector Mounting:Panel; Connector Shell Size:10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Body Material Itt Cannon - 34K6665 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Body Material Itt Cannon
34K6665
Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Body Material Itt Cannon 34K6665
JAM NUT CONN, RCPT, SIZE 10, 6POS, PANEL; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Jam Nut Receptacle; Connecting Termination:Solder; Connector Mounting:Panel; Connector Shell Size:10

JAM NUT CONN, RCPT, SIZE 10, 6POS, PANEL; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Jam Nut Receptacle; Connecting Termination:Solder; Connector Mounting:Panel; Connector Shell Size:10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K6665
Product Name Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Body Material Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details