ITT Cannon
Kpt 5C 5#16 Pin Plug Itt Cannon
KPT06P14-5PW
Description
KPT 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 5C 5#16 Pin Plug Itt Cannon
64T0419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06P14-5PW |
64T0419 |
|
Product Name
|
|
Kpt 5C 5#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating
7.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details