ITT Cannon Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon KPT06J22-34P

Description
KPT 34C 34#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 34C 34#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06J22-34P - PEI-Genesis
Philadelphia, PA, United States
KPT 34C 34#20 PIN PLUG

KPT 34C 34#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon - 02K2097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon
02K2097
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon 02K2097
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06J22-34P 02K2097
Product Name Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details