ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPT06F20-16SW

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 67H0248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
67H0248
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 67H0248
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67H0248
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details