ITT Cannon Circular Connector Assemblies KPT06F14-12P

Description
KPT 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 12C 8#20 4#16 PIN PLUG

KPT 12C 8#20 4#16 PIN PLUG

Buy Now
 - ITT Cannon KPT06F14-12P - PEI-Genesis
Philadelphia, PA, United States
KPT 12C 8#20 4#16 PIN PLUG

KPT 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-KPT06F14-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06F14-12P-ND
Circular Connector Assemblies 1003-KPT06F14-12P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Mil Spec Circular Connectors - 468759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
468759
Mil Spec Circular Connectors 468759
ITT Cannon KPT06F14-12P

ITT Cannon KPT06F14-12P

Supplier's Site
Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon - 12AC9881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon
12AC9881
Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon 12AC9881
CIRCULAR CONN, PLUG, 14-12, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-12, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06F14-12P ITT Cannon KPT06F14-12P 1003-KPT06F14-12P-ND 468759 12AC9881
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details