ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT06E8-4SW

Description
KPT 4C 4#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 4C 4#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06E8-4SW - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT PLUG

KPT 4C 4#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 67H0173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
67H0173
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 67H0173
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 04Ct Socket Itt Cannon - 50AJ4009 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 04Ct Socket Itt Cannon
50AJ4009
Connector Circular Straight Plug 04Ct Socket Itt Cannon 50AJ4009
CONNECTOR CIRCULAR STRAIGHT PLUG 04CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 04CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06E8-4SW 67H0173 50AJ4009
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 04Ct Socket Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details