ITT Cannon
Kpt 10C 10#20 Pin Plug Itt Cannon
KPT06E12-10PWDZSB3
Description
KPT 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 10C 10#20 Pin Plug Itt Cannon
34K6648
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06E12-10PWDZSB3 |
34K6648 |
|
Product Name
|
|
Kpt 10C 10#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details