The Circular Connector Plug Size 22, 55 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for general duty applications. It has a total of 55 contacts, specifically size 20, with solder cup contact types. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and has an insulator resistance of approximately 5000 MOhm. The connector is also designed to be water-tight according to VG95319 standards, making it suitable for applications requiring IP67 protection. Engineers should consider this connector for projects that demand reliable performance in harsh conditions, with specific attention to its vibration resistance and test voltage rating of 1500 Vrms.
KPT 55C 55#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06B22-55P | 31C9973 |
| Product Name | Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |