ITT Cannon Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon KPT06B22-41S

Description
KPT 41C 27#20 14#16 SKT PLUG
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 41C 27#20 14#16 SKT PLUG

KPT 41C 27#20 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon - 02K1564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon
02K1564
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon 02K1564
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT06B22-41S 02K1564
Product Name Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details