ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPT06A22-21PZ

Description
KPT 21C 21#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 21C 21#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06A22-21PZ - PEI-Genesis
Philadelphia, PA, United States
KPT 21C 21#16 PIN PLUG

KPT 21C 21#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 02K1469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
02K1469
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 02K1469
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06A22-21PZ 02K1469
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products