ITT Cannon Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Itt Cannon KPT02E12-3S

Description
KPT 3C 3#16 SKT RECP
Request a Quote
Description
KPT 3C 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E12-3S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#16 SKT RECP

KPT 3C 3#16 SKT RECP

Buy Now
Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Itt Cannon - 90B2868 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Itt Cannon
90B2868
Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Itt Cannon 90B2868
MIL SPEC CIR CONN, RCPT, 12-3, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 12-3, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 12-3, Box Mount; Product Range Itt Cannon - 12AC9845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Box Mount; Product Range Itt Cannon
12AC9845
Circular Conn, Rcpt, 12-3, Box Mount; Product Range Itt Cannon 12AC9845
CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site
Itt Cannon Itt Cannon - 38AJ7681 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7681
Itt Cannon Itt Cannon 38AJ7681
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E12-3S 90B2868 38AJ7681
Product Name Mil Spec Cir Conn, Rcpt, 12-3, Solder; Product Range Itt Cannon Itt Cannon Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details