ITT Cannon
Kpt 10C 10#20 Pin Recp Itt Cannon
KPT02E12-10PWA206
Description
KPT 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 10C 10#20 Pin Recp Itt Cannon
02K0990
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT02E12-10PWA206 |
02K0990 |
|
Product Name
|
|
Kpt 10C 10#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details