ITT Cannon Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon KPT02A8-2S

Description
KPT 2C 2#20 SKT RECP
Request a Quote
Description
KPT 2C 2#20 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 8, 2 Position, Box from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a box mount receptacle style and accommodates two solder socket contacts. It utilizes a bayonet coupling style for secure connections. The product is part of the KPT series, known for its robust performance in demanding environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 8, 2 Position, Box from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a box mount receptacle style and accommodates two solder socket contacts. It utilizes a bayonet coupling style for secure connections. The product is part of the KPT series, known for its robust performance in demanding environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02A8-2S - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 SKT RECP

KPT 2C 2#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon - 90B4878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon
90B4878
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon 90B4878
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02A8-2S 90B4878
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details