ITT Cannon Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon KPT02A22-41S

Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 41C 27#20 14#16 SKT RECP

KPT 41C 27#20 14#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon - 07H3386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon
07H3386
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon 07H3386
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02A22-41S 07H3386
Product Name Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data