The Circular Connector Plug, Size 14, 5 Position, Cable, part number 31M2500, is designed for cable mount applications and features a bayonet coupling style. It accommodates five solder pin contacts, making it suitable for various interconnect needs. This connector is part of the KPT series from ITT Cannon, known for its reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design and established reputation in the industry make it a viable option for engineers seeking durable and effective connector solutions.
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31M2500 |
| Product Name | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |