ITT Cannon Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon KPT01J16-8P

Description
KPT 8C 8#16 PIN RECP
Request a Quote
Description
KPT 8C 8#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 16, 8 Position, Cable, part number 02K0829, is designed for reliable interconnect solutions in various applications. It features a cable mount receptacle with eight solder pin contacts, facilitating secure connections. The coupling style is bayonet, which provides a robust locking mechanism to ensure a stable connection in demanding environments. This connector is part of the KPT series from ITT Cannon, known for its extensive range of circular connectors suitable for military, aerospace, and industrial applications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 16, 8 Position, Cable, part number 02K0829, is designed for reliable interconnect solutions in various applications. It features a cable mount receptacle with eight solder pin contacts, facilitating secure connections. The coupling style is bayonet, which provides a robust locking mechanism to ensure a stable connection in demanding environments. This connector is part of the KPT series from ITT Cannon, known for its extensive range of circular connectors suitable for military, aerospace, and industrial applications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01J16-8P - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#16 PIN RECP

KPT 8C 8#16 PIN RECP

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon - 02K0829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
02K0829
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon 02K0829
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01J16-8P 02K0829
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products