ITT Cannon Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon KPT01J14-5PY

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 14, 5 Position, Cable, part number 25K5544, is designed for cable mount applications and features a bayonet coupling style. It includes five solder pin contacts, making it suitable for various interconnect solutions. This connector is part of the KPT series from ITT Cannon, known for its reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design is suitable for applications in transportation, industrial, and military sectors.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 14, 5 Position, Cable, part number 25K5544, is designed for cable mount applications and features a bayonet coupling style. It includes five solder pin contacts, making it suitable for various interconnect solutions. This connector is part of the KPT series from ITT Cannon, known for its reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design is suitable for applications in transportation, industrial, and military sectors.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 25K5544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
25K5544
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 25K5544
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K5544
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data