ITT Cannon Kpt 2C 2#20 Pin Recp Itt Cannon KPT01E8-2PDN

Description
KPT 2C 2#20 PIN RECP
Request a Quote
Description
KPT 2C 2#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01E8-2PDN - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN RECP

KPT 2C 2#20 PIN RECP

Buy Now
Kpt 2C 2#20 Pin Recp Itt Cannon - 02K0727 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 2C 2#20 Pin Recp Itt Cannon
02K0727
Kpt 2C 2#20 Pin Recp Itt Cannon 02K0727
KPT 2C 2#20 PIN RECP

KPT 2C 2#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01E8-2PDN 02K0727
Product Name Kpt 2C 2#20 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details