ITT Cannon Circular Connector Plug Size 18, 11Pos, Cable; Body Material Itt Cannon KPT01E18-11P

Description
KPT 11C 11#16 PIN RECP
Request a Quote
Description
KPT 11C 11#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01E18-11P - PEI-Genesis
Philadelphia, PA, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Circular Connector Plug Size 18, 11Pos, Cable; Body Material Itt Cannon - 02K0700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11Pos, Cable; Body Material Itt Cannon
02K0700
Circular Connector Plug Size 18, 11Pos, Cable; Body Material Itt Cannon 02K0700
CIRCULAR CONNECTOR PLUG SIZE 18, 11POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01E18-11P 02K0700
Product Name Circular Connector Plug Size 18, 11Pos, Cable; Body Material Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details