ITT Cannon Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon KPT01B20-39P

Description
KPT 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet
Description
KPT 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01B20-39P - PEI-Genesis
Philadelphia, PA, United States
KPT 39C 37#20 2#16 PIN RECP

KPT 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon - 02K0629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
02K0629
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon 02K0629
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01B20-39P 02K0629
Product Name Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data