ITT Cannon Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon KPT01B14-18S

Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01B14-18S - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT RECP

KPT 18C 18#20 SKT RECP

Buy Now
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon - 96B3086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
96B3086
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon 96B3086
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01B14-18S 96B3086
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data