CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31C1892 |
| Product Name | Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |