ITT Cannon Circular Connector Receptacle, Size 16, 23 Position, Wall; Product Range Itt Cannon KPT00P16-23P

Description
KPT 23C 22#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPT 23C 22#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00P16-23P - PEI-Genesis
Philadelphia, PA, United States
KPT 23C 22#20 1#16 PIN RECP

KPT 23C 22#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 16, 23 Position, Wall; Product Range Itt Cannon - 11M1513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 23 Position, Wall; Product Range Itt Cannon
11M1513
Circular Connector Receptacle, Size 16, 23 Position, Wall; Product Range Itt Cannon 11M1513
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00P16-23P 11M1513
Product Name Circular Connector Receptacle, Size 16, 23 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details