ITT Cannon Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon KPT00F8-4S

Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F8-4S - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT RECP

KPT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon - 67H2992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon
67H2992
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon 67H2992
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon - 50AJ3815 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon
50AJ3815
Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon 50AJ3815
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 04CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 04CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F8-4S 67H2992 50AJ3815
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products