ITT Cannon Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon KPT00F8-33P

Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F8-33P - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN RECP

KPT 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon - 25K5518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon
25K5518
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon 25K5518
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F8-33P 25K5518
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details