ITT Cannon Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Itt Cannon KPT00F12-8PX

Description
KPT 8C 8#20 PIN RECP
Request a Quote Datasheet
Description
KPT 8C 8#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00F12-8PX - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#20 PIN RECP

KPT 8C 8#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Itt Cannon - 02K0431 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Itt Cannon
02K0431
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Itt Cannon 02K0431
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00F12-8PX 02K0431
Product Name Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data