ITT CANNON
KPT00E22-55PEW -- KPT 55C 55#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 55C 55#20 Pin Recp Itt Cannon
KPT00E22-55PEW
Description
KPT 55C 55#20 PIN RECP
Description
KPT 55C 55#20 PIN RECP
Suppliers
Kpt 55C 55#20 Pin Recp Itt Cannon
02K0409
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K0409 |
|
Product Name
|
Kpt 55C 55#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details