ITT Cannon
Kpt 4C 4#20 Pin Recp Itt Cannon
KPT00B8-4P
Description
KPT 4C 4#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 4C 4#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 4C 4#20 Pin Recp Itt Cannon
98B5162
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT00B8-4P |
98B5162 |
|
Product Name
|
|
Kpt 4C 4#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details