ITT Cannon Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon KPT00A14-19P

Description
KPT 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPT 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon - 96B4916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
96B4916
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon 96B4916
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00A14-19P 96B4916
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details