ITT CANNON
KPSE6US18-32P -- KPSE 32C 32#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 32C 32#20 Pin Plug Itt Cannon
KPSE6US18-32P
Description
KPSE 32C 32#20 PIN PLUG
Description
KPSE 32C 32#20 PIN PLUG
Suppliers
Kpse 32C 32#20 Pin Plug Itt Cannon
15R9463
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
15R9463 |
|
Product Name
|
Kpse 32C 32#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details