ITT Cannon
Kpse 6C 6#20 Pin Plug Itt Cannon
KPSE6E10-6PDZ
Description
KPSE 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 6C 6#20 Pin Plug Itt Cannon
01K9802
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE6E10-6PDZ |
01K9802 |
|
Product Name
|
|
Kpse 6C 6#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details