ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPSE08P18-11SW

Description
KPSE 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08P18-11SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 SKT PLUG

KPSE 11C 11#16 SKT PLUG

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 01K9726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
01K9726
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 01K9726
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08P18-11SW 01K9726
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details