ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPSE08E14-12P

Description
KPSE 12C 8#20 4#16 PIN PLUG
Request a Quote
Description
KPSE 12C 8#20 4#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 12 Position, Cable from the KPSE Series by ITT Cannon features a right-angle plug design with a grommet seal and a pin gender configuration. It accommodates a contact arrangement of 14-12, consisting of 8 contacts of size 20 and 4 contacts of size 16, all utilizing crimp contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It offers a high insulator resistance of approximately 5000 MOhm and can withstand a test voltage of 1500 Vrms. The connector is designed to meet IP67 standards for water tightness and has a minimum of 500 mating cycles, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 12 Position, Cable from the KPSE Series by ITT Cannon features a right-angle plug design with a grommet seal and a pin gender configuration. It accommodates a contact arrangement of 14-12, consisting of 8 contacts of size 20 and 4 contacts of size 16, all utilizing crimp contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It offers a high insulator resistance of approximately 5000 MOhm and can withstand a test voltage of 1500 Vrms. The connector is designed to meet IP67 standards for water tightness and has a minimum of 500 mating cycles, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08E14-12P - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN PLUG

KPSE 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 25K5417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
25K5417
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 25K5417
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08E14-12P 25K5417
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers